OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 90W; Flexible Heater Type Omega SRFGA-109/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 90W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:90W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 90W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:90W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 90W; Flexible Heater Type Omega - 32AH9689 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 90W; Flexible Heater Type Omega
32AH9689
Flexible Heater, Silicone Rubber, 90W; Flexible Heater Type Omega 32AH9689
FLEXIBLE HEATER, SILICONE RUBBER, 90W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:90W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 90W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:90W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9689
Product Name Flexible Heater, Silicone Rubber, 90W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 300 F (149 C)
View Details
Cartridge Heaters - Wattco - WATTCO
Specs
Heater Type Cartridge Heater
Maximum Operating Temperature 1400 F (760 C)
Heating Capacity 0.05 to 4.70 kW (0.1706 to 16.04 MBH)
View Details