OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 20W; Flexible Heater Type Omega SRFGA-108/2-P-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 20W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:20W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 20W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:20W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 20W; Flexible Heater Type Omega - 32AH9683 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 20W; Flexible Heater Type Omega
32AH9683
Flexible Heater, Silicone Rubber, 20W; Flexible Heater Type Omega 32AH9683
FLEXIBLE HEATER, SILICONE RUBBER, 20W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:20W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 20W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:20W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9683
Product Name Flexible Heater, Silicone Rubber, 20W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
0.25 Watt per Centimeter Square (W/cm²) Power Density and 0.067 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d000bR44.6 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (6.82E-4 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF200A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
AC Voltage Required 120 volts
View Details
2 suppliers