OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 35W; Flexible Heater Type Omega SRFGA-107/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 35W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:35W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, SILICONE RUBBER, 35W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:35W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 35W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115 VAC and has a watt density of 5 W/in². The heater can withstand operating temperatures up to 232°C (450°F) without pressure-sensitive adhesive and 120°C (250°F) with it. The heater is constructed from silicone rubber and is suitable for various installation methods, including mechanical clamping or adhesive attachment. It is important to ensure proper temperature control to prevent exceeding maximum operating temperatures. The heater is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 35W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115 VAC and has a watt density of 5 W/in². The heater can withstand operating temperatures up to 232°C (450°F) without pressure-sensitive adhesive and 120°C (250°F) with it. The heater is constructed from silicone rubber and is suitable for various installation methods, including mechanical clamping or adhesive attachment. It is important to ensure proper temperature control to prevent exceeding maximum operating temperatures. The heater is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 35W; Flexible Heater Type Omega - 32AH9674 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 35W; Flexible Heater Type Omega
32AH9674
Flexible Heater, Silicone Rubber, 35W; Flexible Heater Type Omega 32AH9674
FLEXIBLE HEATER, SILICONE RUBBER, 35W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:35W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 35W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:35W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9674
Product Name Flexible Heater, Silicone Rubber, 35W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Hydroheater®/Jetcooker™ -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - FLHTF200A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
AC Voltage Required 120 volts
View Details
2 suppliers