OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 17.5W; Flexible Heater Type Omega SRFGA-107/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 17.5W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:17.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 17.5W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:17.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 17.5W; Flexible Heater Type Omega - 32AH9671 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 17.5W; Flexible Heater Type Omega
32AH9671
Flexible Heater, Silicone Rubber, 17.5W; Flexible Heater Type Omega 32AH9671
FLEXIBLE HEATER, SILICONE RUBBER, 17.5W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:17.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 17.5W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:17.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9671
Product Name Flexible Heater, Silicone Rubber, 17.5W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 255 F (124 C)
View Details
Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Alloy
View Details