OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 70W; Flexible Heater Type Omega SRFGA-107/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 70W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:70W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, SILICONE RUBBER, 70W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:70W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 70W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115 VAC and has a watt density of 10 W/in². The maximum operating temperature is 232°C (450°F), making it suitable for high-temperature applications. This heater is RoHS compliant and features a silicone rubber construction, which enhances flexibility and durability. It is important to use appropriate temperature control methods to prevent exceeding the maximum temperature rating. The heater should not be immersed in liquids and must be attached to a suitable heat sink for optimal performance.

Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 70W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115 VAC and has a watt density of 10 W/in². The maximum operating temperature is 232°C (450°F), making it suitable for high-temperature applications. This heater is RoHS compliant and features a silicone rubber construction, which enhances flexibility and durability. It is important to use appropriate temperature control methods to prevent exceeding the maximum temperature rating. The heater should not be immersed in liquids and must be attached to a suitable heat sink for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 70W; Flexible Heater Type Omega - 32AH9667 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 70W; Flexible Heater Type Omega
32AH9667
Flexible Heater, Silicone Rubber, 70W; Flexible Heater Type Omega 32AH9667
FLEXIBLE HEATER, SILICONE RUBBER, 70W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:70W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 70W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:70W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9667
Product Name Flexible Heater, Silicone Rubber, 70W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 200/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 200.00 kW (682 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - SHGM1420 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.02 kW (0.0682 MBH)
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details