OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 70W; Flexible Heater Type Omega SRFGA-107/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 70W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:70W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 70W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:70W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 70W; Flexible Heater Type Omega - 32AH9668 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 70W; Flexible Heater Type Omega
32AH9668
Flexible Heater, Silicone Rubber, 70W; Flexible Heater Type Omega 32AH9668
FLEXIBLE HEATER, SILICONE RUBBER, 70W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:70W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 70W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:70W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9668
Product Name Flexible Heater, Silicone Rubber, 70W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 150/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 150.00 kW (512 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - SHV031039 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 320 F (160 C)
Heating Capacity 0.15 kW (0.5118 MBH)
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
Fuel / Energy Source Electric
View Details