OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega SRFGA-106/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega - 32AH9653 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega
32AH9653
Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega 32AH9653
FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9653
Product Name Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Heaters - Wattco - WATTCO
Specs
Heater Type Cartridge Heater
Maximum Operating Temperature 1400 F (760 C)
Heating Capacity 0.05 to 4.70 kW (0.1706 to 16.04 MBH)
View Details
Ceramic Plate Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Plate heater
Fuel / Energy Source Electric
Heating Capacity 100.00 to 300.00 kW (341 to 1024 MBH)
View Details
Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 250 F (121 C)
View Details