OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 25W; Flexible Heater Type Omega SRFGA-105/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 25W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:25W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 25W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:25W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 25W; Flexible Heater Type Omega - 32AH9649 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 25W; Flexible Heater Type Omega
32AH9649
Flexible Heater, Silicone Rubber, 25W; Flexible Heater Type Omega 32AH9649
FLEXIBLE HEATER, SILICONE RUBBER, 25W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:25W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 25W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:25W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9649
Product Name Flexible Heater, Silicone Rubber, 25W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Enclosure Heater with Fan - CR 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Heavy Duty Air Heater - HA2 series - Backer Hotwatt Inc.
Specs
Heater Type Air Heater; HeatTorch
Fuel / Energy Source Electric
Heating Capacity 0.38 to 3.00 kW (1.28 to 10.24 MBH)
View Details