OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 25W; Flexible Heater Type Omega SRFGA-105/5-P-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 25W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:25W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 25W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:25W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 25W; Flexible Heater Type Omega - 32AH9651 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 25W; Flexible Heater Type Omega
32AH9651
Flexible Heater, Silicone Rubber, 25W; Flexible Heater Type Omega 32AH9651
FLEXIBLE HEATER, SILICONE RUBBER, 25W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:25W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 25W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:25W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9651
Product Name Flexible Heater, Silicone Rubber, 25W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Finned Tubular Heater - FT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 900 F (482 C)
View Details
Enclosure Heaters - 2709903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.02 kW (0.0682 MBH)
View Details
Cabinet Heater, 100W, 230Vac, Screw Rohs Compliant Finder - 38AJ5228 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details