OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 50W; Flexible Heater Type Omega SRFGA-105/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 50W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:50W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 50W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:50W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 50W; Flexible Heater Type Omega - 32AH9642 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 50W; Flexible Heater Type Omega
32AH9642
Flexible Heater, Silicone Rubber, 50W; Flexible Heater Type Omega 32AH9642
FLEXIBLE HEATER, SILICONE RUBBER, 50W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:50W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 50W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:50W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9642
Product Name Flexible Heater, Silicone Rubber, 50W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
View Details
Tape Heater - AWH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1400 F (760 C)
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Alloy
View Details