OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega SRFGA-1024/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega - 32AH9628 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega
32AH9628
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega 32AH9628
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9628
Product Name Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1060M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Cabinet Heater, 100W, 230Vac, Screw Rohs Compliant Finder - 38AJ5228 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Electrical - Climate Control - Heaters - SHG14001 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details