OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 900W; Flexible Heater Type Omega SRFGA-1018/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 900W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:900W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 900W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:900W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 900W; Flexible Heater Type Omega - 32AH9625 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 900W; Flexible Heater Type Omega
32AH9625
Flexible Heater, Silicone Rubber, 900W; Flexible Heater Type Omega 32AH9625
FLEXIBLE HEATER, SILICONE RUBBER, 900W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:900W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 900W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:900W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9625
Product Name Flexible Heater, Silicone Rubber, 900W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
View Details
6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2060B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details