OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 300W; Flexible Heater Type Omega SRFGA-1012/2-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 300W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:300W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 300W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:300W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 300W; Flexible Heater Type Omega - 32AH9620 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 300W; Flexible Heater Type Omega
32AH9620
Flexible Heater, Silicone Rubber, 300W; Flexible Heater Type Omega 32AH9620
FLEXIBLE HEATER, SILICONE RUBBER, 300W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:300W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 300W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:300W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9620
Product Name Flexible Heater, Silicone Rubber, 300W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
1.99 Watt per Centimeter Square (W/cm²) Power Density and 0.47 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100010dR8.88 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0068 MBH)
View Details
Standard Ultra Thin Flexible Heaters – Rectangular 3V (Battery Powered) - TSA0100032bR5 - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 140 F (60 C)
View Details
Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
View Details