OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega SRFGA-1012/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega - 32AH9616 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega
32AH9616
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega 32AH9616
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9616
Product Name Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data