OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega SRFGA-1012/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega - 32AH9617 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega
32AH9617
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega 32AH9617
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9617
Product Name Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Fuel / Energy Source Electric
Heating Capacity 22.50 kW (76.77 MBH)
View Details
Air Process Heater - AH Series - Backer Hotwatt Inc.
Specs
Heater Type Air Heater; HeatTorch
Fuel / Energy Source Electric
Heating Capacity 0.05 to 0.75 kW (0.1706 to 2.56 MBH)
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Fuel / Energy Source Electric
View Details