OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 1.1Kw; Flexible Heater Type Omega SRFGA-1011/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.1KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.1kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.1KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.1kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 1.1Kw; Flexible Heater Type Omega - 32AH9612 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 1.1Kw; Flexible Heater Type Omega
32AH9612
Flexible Heater, Silicone Rubber, 1.1Kw; Flexible Heater Type Omega 32AH9612
FLEXIBLE HEATER, SILICONE RUBBER, 1.1KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.1kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 1.1KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:1.1kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9612
Product Name Flexible Heater, Silicone Rubber, 1.1Kw; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 375/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 375.00 kW (1279 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF200A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.17 to 0.20 kW (0.5629 to 0.6824 MBH)
AC Voltage Required 220 to 240 volts
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
Fuel / Energy Source Electric
View Details