OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 500W; Flexible Heater Type Omega SRFGA-1010/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 500W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:500W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 500W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:500W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 500W; Flexible Heater Type Omega - 32AH9610 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 500W; Flexible Heater Type Omega
32AH9610
Flexible Heater, Silicone Rubber, 500W; Flexible Heater Type Omega 32AH9610
FLEXIBLE HEATER, SILICONE RUBBER, 500W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:500W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 500W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:500W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9610
Product Name Flexible Heater, Silicone Rubber, 500W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Infuze™ Sanitary Cooking Skid -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Touch-Safe Loop Heater (Semiconductor) - LTF 065 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SHGM1420 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.02 kW (0.0682 MBH)
View Details