OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega SRFG-308/10-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 240W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:240W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 240W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:240W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega - 32AH9597 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega
32AH9597
Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega 32AH9597
FLEXIBLE HEATER, SILICONE RUBBER, 240W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:240W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C

FLEXIBLE HEATER, SILICONE RUBBER, 240W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:240W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9597
Product Name Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Induction Heat Treating Scanning System - Inductoscan® - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 800.00 kW (171 to 2729 MBH)
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details