OMEGA ENGINEERING, INC.
SRBH1000-2 -- 350W BEAKER HEATER OMEGA
OMEGA Engineering, Inc.
350W Beaker Heater Omega
SRBH1000-2
Description
350W BEAKER HEATER
Description
350W BEAKER HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH5777 |
|
Product Name
|
350W Beaker Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
215 SCFM (365 m³/hr)
Running Current
0.1200 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details