OMEGA ENGINEERING, INC.
SRBH0600-2 -- 250W BEAKER HEATER OMEGA
OMEGA Engineering, Inc.
250W Beaker Heater Omega
SRBH0600-2
Description
250W BEAKER HEATER
Description
250W BEAKER HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH5775 |
|
Product Name
|
250W Beaker Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
254 SCFM (432 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.5 SCFM (7.65 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers