OMEGA ENGINEERING, INC.
SRBH0400-2 -- 200W BEAKER HEATER OMEGA
OMEGA Engineering, Inc.
200W Beaker Heater Omega
SRBH0400-2
Description
200W BEAKER HEATER
Description
200W BEAKER HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH5773 |
|
Product Name
|
200W Beaker Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.44 SCFM (94.24 m³/hr)
Maximum Sound Level
37 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level
39.3 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details