OMEGA Engineering, Inc. 150W Beaker Heater Omega SRBH0250-1

Description
150W BEAKER HEATER
Description
150W BEAKER HEATER

Suppliers

Company
Product
Description
Supplier Links
150W Beaker Heater Omega - 58AH5770 - Newark, An Avnet Company
Chicago, IL, United States
150W Beaker Heater Omega
58AH5770
150W Beaker Heater Omega 58AH5770
150W BEAKER HEATER

150W BEAKER HEATER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH5770
Product Name 150W Beaker Heater Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 97B2670 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
4010-5 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level 27.2 dbA
View Details