OMEGA Engineering, Inc. Miniature Temperature Transmitter SPRTX-SS

Description
Loop Powered! The OMEGA® 2-wire SPRTX-SS Series temperature transmitters are high-performance, low-cost, industrial transmitters designed for direct connection to most CIP (clean-in-place) sanitary Pt100 probes and sensors that incorporate a M12 style connection. All models feature an encapsulated micro miniature signal conditioner built into a sealed connector housing. The signal conditioner converts the resistive change of a 100 ω, 0.00385 RTD probe or sensor into an industry-standard 2-wire, 4 to 20 mA analog output across a dedicated temperature range.
Datasheet
Description
Loop Powered! The OMEGA® 2-wire SPRTX-SS Series temperature transmitters are high-performance, low-cost, industrial transmitters designed for direct connection to most CIP (clean-in-place) sanitary Pt100 probes and sensors that incorporate a M12 style connection. All models feature an encapsulated micro miniature signal conditioner built into a sealed connector housing. The signal conditioner converts the resistive change of a 100 ω, 0.00385 RTD probe or sensor into an industry-standard 2-wire, 4 to 20 mA analog output across a dedicated temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Temperature Transmitter - SPRTX-SS - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Temperature Transmitter
SPRTX-SS
Miniature Temperature Transmitter SPRTX-SS
Loop Powered! The OMEGA® 2-wire SPRTX-SS Series temperature transmitters are high-performance, low-cost, industrial transmitters designed for direct connection to most CIP (clean-in-place) sanitary Pt100 probes and sensors that incorporate a M12 style connection. All models feature an encapsulated micro miniature signal conditioner built into a sealed connector housing. The signal conditioner converts the resistive change of a 100 ω, 0.00385 RTD probe or sensor into an industry-standard 2-wire, 4 to 20 mA analog output across a dedicated temperature range.

Loop Powered! The OMEGA® 2-wire SPRTX-SS Series temperature transmitters are high-performance, low-cost, industrial transmitters designed for direct connection to most CIP (clean-in-place) sanitary Pt100 probes and sensors that incorporate a M12 style connection. All models feature an encapsulated micro miniature signal conditioner built into a sealed connector housing. The signal conditioner converts the resistive change of a 100 Ω, 0.00385 RTD probe or sensor into an industry-standard 2-wire, 4 to 20 mA analog output across a dedicated temperature range.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category RTD Temperature Transmitters
Product Number SPRTX-SS
Product Name Miniature Temperature Transmitter
Output Analog Current (Typical 4-20 mA)
Supply Voltage 9 to 24 Vdc
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 1852284 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance Pt100
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Pt100, Ni100 Loop-Powered Converter - DSCP55 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details