Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
SPPTP-032 -- UNSHEATHED, PALTINEL POS LEG OMEGA
OMEGA Engineering, Inc.
Unsheathed, Paltinel Pos Leg Omega
SPPTP-032
Description
UNSHEATHED, PALTINEL POS LEG
Newark, An Avnet Company
Done
Description
UNSHEATHED, PALTINEL POS LEG
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Unsheathed, Paltinel Pos Leg Omega
58AH5667
Unsheathed, Paltinel Pos Leg Omega
58AH5667
UNSHEATHED, PALTINEL POS LEG
UNSHEATHED, PALTINEL POS LEG
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
58AH5667
Product Name
Unsheathed, Paltinel Pos Leg Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Axial Fans
2557292
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
33.2 SCFM (56.42 m³/hr)
Nominal Voltage
24 volts
View Details
STEGO
Filter Fan FF 018
01800.0-00
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
3
suppliers
Rego Electronics Inc.
SANYO DENKI Cooling Fans
Silent Fans
Specs
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Filtered Fans
RH40000LG
Specs
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
11.71 inch (297 mm)
View Details