Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
SPOP-010-50 -- NICROSIL,BARE T/C WIRE ROHS COMPLIANT OMEGA
OMEGA Engineering, Inc.
Nicrosil,bare T/c Wire Rohs Compliant Omega
SPOP-010-50
Description
NICROSIL,BARE T/C WIRE ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
NICROSIL,BARE T/C WIRE ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Nicrosil,bare T/c Wire Rohs Compliant Omega
58AH5635
Nicrosil,bare T/c Wire Rohs Compliant Omega
58AH5635
NICROSIL,BARE T/C WIRE ROHS COMPLIANT: YES
NICROSIL,BARE T/C WIRE ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
58AH5635
Product Name
Nicrosil,bare T/c Wire Rohs Compliant Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Filtered Fans
RH60000N4SS
Specs
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Rego Electronics Inc.
SANYO DENKI Cooling Fans
Splash Proof Fans
Specs
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Rosenberg USA
Axial Fan
380DS
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
60x60x25mm, 5 VDC, 23.366 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan
FAD1-06025BBHW19-A
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure
0.2520 in H2O (0.4708 Torr)
View Details