OMEGA ENGINEERING, INC.
SPON-010-1000 -- BARE THERMOCOUPLE WIRE OMEGA
OMEGA Engineering, Inc.
Bare Thermocouple Wire Omega
SPON-010-1000
Description
BARE THERMOCOUPLE WIRE
Description
BARE THERMOCOUPLE WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH5606 |
|
Product Name
|
Bare Thermocouple Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Maximum Sound Level
43 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6610 SCFM (11235 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details