The SPHT-K-6 is Included at No Additional Cost with These Infrared Thermometers: OS532E, OS533E, OS534E, OSXL689, OS532E-DM, OS533E-DM, OS534E-DM, OS534E-CF, OS533E-CF
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | SPHT |
| Product Name | Surface Probe, Economical High-Temp |
| Sensed Temperature | ? to 1202 F (? to 650 C) |
| Base, Noble and Refractory Metal Type | E (optional feature); J (optional feature); K (optional feature) |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe (optional feature); Angled Probe (optional feature) |
| Diameter or Width Range | 0.1250 to 0.2500 inch (3.17 to 6.35 mm) |