Specifically designed for use where surface temperatures reach up to 1260C (2300F) and rough handling is routine, OMEGAs Foundry Probe uses large, heavy duty tips that can penetrate surface slag to measure the true temperature of the casting. The surface to be measured must be electrically conductive. The thermocouple's lead wires are 16-gage stranded wire with high temperature insulation and stainless steel overbraiding for added protection.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | SP-HF-K |
| Product Name | Hi Temp Foundry Thermocouple Probes |
| Sensed Temperature | ? to 2300 F (? to 1260 C) |
| Base, Noble and Refractory Metal Type | K |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.4400 inch (11.18 mm) |