OMEGA ENGINEERING, INC.
SP-EH-24 -- SP-EH-24 OMEGA
OMEGA Engineering, Inc.
Sp-Eh-24 Omega
SP-EH-24
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH5262 |
|
Product Name
|
Sp-Eh-24 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
46.6 SCFM (79.21 m³/hr)
Maximum Sound Level
44 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details