OMEGA Engineering, Inc. Load Cell Smart Probe, Discrete Io, 3.3V; Load Capacity Omega SP-010-1

Description
LOAD CELL SMART PROBE, DISCRETE IO, 3.3V; Load Capacity:-; Supply Voltage:3.3VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:15; Product Range:SP-010 Series RoHS Compliant: Yes
Datasheet
Description
LOAD CELL SMART PROBE, DISCRETE IO, 3.3V; Load Capacity:-; Supply Voltage:3.3VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:15; Product Range:SP-010 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell Smart Probe, Discrete Io, 3.3V; Load Capacity Omega - 77AH0929 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Smart Probe, Discrete Io, 3.3V; Load Capacity Omega
77AH0929
Load Cell Smart Probe, Discrete Io, 3.3V; Load Capacity Omega 77AH0929
LOAD CELL SMART PROBE, DISCRETE IO, 3.3V; Load Capacity:-; Supply Voltage:3.3VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:15; Product Range:SP-010 Series RoHS Compliant: Yes

LOAD CELL SMART PROBE, DISCRETE IO, 3.3V; Load Capacity:-; Supply Voltage:3.3VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:15; Product Range:SP-010 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 77AH0929
Product Name Load Cell Smart Probe, Discrete Io, 3.3V; Load Capacity Omega
Device Sensor Element / Chip
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - 20007229-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Single point load cell PW29C3/100kg - 1-PW29C3/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details