Win Source Part Number: 1276387-SNUB0000
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: SNUB
Type: Low Pass
Applications: General Purpose
Standard Package: 1
Voltage - Rated: 250V
Technology: RC
Number of Channels: 1
Filter Order: 1st
Resistance - Channel (Ohms): 47
Values: R = 47Ohms, C = 0.1µF
ESD Protection: No
Mounting Type: Through Hole
Package / Case: Radial
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Red Lion Controls
Other Names: SNUB0000,RLC201
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1276387-SNUB0000 |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |