OMEGA Engineering, Inc. Strip Heater 800W Omega SNH-24/240V

Description
STRIP HEATER - 800W
Description
STRIP HEATER - 800W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 800W Omega - 58AH5138 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 800W Omega
58AH5138
Strip Heater 800W Omega 58AH5138
STRIP HEATER - 800W

STRIP HEATER - 800W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH5138
Product Name Strip Heater 800W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 17B6477 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
7025-7 Series 1.57 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details
Fan Heater Stego - 48AC2613 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details