OMEGA ENGINEERING, INC.
SNH-18/120V -- STRIP HEATER 600W OMEGA
OMEGA Engineering, Inc.
Strip Heater 600W Omega
SNH-18/120V
Description
STRIP HEATER - 600W
Description
STRIP HEATER - 600W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH5129 |
|
Product Name
|
Strip Heater 600W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.46 SCFM (36.48 m³/hr)
Nominal Voltage
12 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8500 SCFM (14448 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details