OMEGA Engineering, Inc. Strip Heater 450W Omega SNH-14/240V

Description
STRIP HEATER - 450W
Description
STRIP HEATER - 450W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 450W Omega - 58AH5126 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 450W Omega
58AH5126
Strip Heater 450W Omega 58AH5126
STRIP HEATER - 450W

STRIP HEATER - 450W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH5126
Product Name Strip Heater 450W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6025-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details