OMEGA ENGINEERING, INC.
SNH-09/120V -- STRIP HEATER 300W OMEGA
OMEGA Engineering, Inc.
Strip Heater 300W Omega
SNH-09/120V
Description
STRIP HEATER - 300W
Description
STRIP HEATER - 300W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH5121 |
|
Product Name
|
Strip Heater 300W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
48.73 SCFM (82.83 m³/hr)
Maximum Sound Level
36 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
35 SCFM (59.49 m³/hr)
Maximum Sound Level
40 dbA
View Details
3 suppliers