Red Lion Controls, Inc. Networking Solutions - Gateways, Routers SN-6701-AT

Description
Win Source Part Number: 1140692-SN-6701-AT Category: Networking Solutions>Gateways, Routers Series: IndustrialPro® Package: Bulk Applications: General Purpose Standard Package: 1 Function: Router Interface: Ethernet, RS-232 Modulation or Protocol: LTE ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Red Lion Controls Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1140692-SN-6701-AT Category: Networking Solutions>Gateways, Routers Series: IndustrialPro® Package: Bulk Applications: General Purpose Standard Package: 1 Function: Router Interface: Ethernet, RS-232 Modulation or Protocol: LTE ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Red Lion Controls Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Solutions - Gateways, Routers - 1140692-SN-6701-AT - Win Source Electronics
Laguna Hills, CA, United States
Networking Solutions - Gateways, Routers
1140692-SN-6701-AT
Networking Solutions - Gateways, Routers 1140692-SN-6701-AT
Win Source Part Number: 1140692-SN-6701-AT Category: Networking Solutions>Gateways, Routers Series: IndustrialPro® Package: Bulk Applications: General Purpose Standard Package: 1 Function: Router Interface: Ethernet, RS-232 Modulation or Protocol: LTE ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Red Lion Controls Product Status: Obsolete

Win Source Part Number: 1140692-SN-6701-AT
Category: Networking Solutions>Gateways, Routers
Series: IndustrialPro®
Package: Bulk
Applications: General Purpose
Standard Package: 1
Function: Router
Interface: Ethernet, RS-232
Modulation or Protocol: LTE
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Red Lion Controls
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1140692-SN-6701-AT
Product Name Networking Solutions - Gateways, Routers
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC00D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Inverters ICs - 7512799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 100102FCQL - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details