OMEGA ENGINEERING, INC.
SN-1520/240V -- STRIP HEATER 200W OMEGA
OMEGA Engineering, Inc.
Strip Heater 200W Omega
SN-1520/240V
Description
STRIP HEATER - 200W
Description
STRIP HEATER - 200W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH5110 |
|
Product Name
|
Strip Heater 200W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23 SCFM (39.1 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details