OMEGA Engineering, Inc. D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Omega SMTC-CU-P

Description
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Omega - 30AC8469 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Omega
30AC8469
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Omega 30AC8469
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC8469
Product Name D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Omega
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details