OMEGA Engineering, Inc. D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Omega SMTC-CH-S

Description
D-SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Omega - 30AC8466 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Omega
30AC8466
D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Omega 30AC8466
D-SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D-SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC8466
Product Name D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Omega
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241374-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details