OMEGA Engineering, Inc. D-Sub Contact, Pin, Crimp; For Use With Omega SMTC-BR-P

Description
D-SUB CONTACT, PIN, CRIMP; For Use With:Omega SMTC Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:SMTC SeriesRoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, PIN, CRIMP; For Use With:Omega SMTC Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:SMTC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Pin, Crimp; For Use With Omega - 78AC5774 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, Crimp; For Use With Omega
78AC5774
D-Sub Contact, Pin, Crimp; For Use With Omega 78AC5774
D-SUB CONTACT, PIN, CRIMP; For Use With:Omega SMTC Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:SMTC SeriesRoHS Compliant: Yes

D-SUB CONTACT, PIN, CRIMP; For Use With:Omega SMTC Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:SMTC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78AC5774
Product Name D-Sub Contact, Pin, Crimp; For Use With Omega
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1060-14-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details