D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Pin; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 5880-SMTC-AL-P-ND | 30AC8463 |
| Product Name | D-Sub, D-Shaped Connector Contacts | D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Omega |
| Connector Type | D-Sub Connector | D-Sub Connector |