Temp Connectors: Low Temp TC Connectors
THERMOCOUPLE CONNECTOR, J TYPE, PLUG; Gender:Plug; Thermocouple Type:J; Product Range:SMPW-CC Series RoHS Compliant: Yes
THERMOCOUPLE CONNECTOR, J TYPE, PLUG; Gender:Plug; Thermocouple Type:J; Product Range:SMPW-CC Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SMPW-CC-J-M | 30AC8444 |
| Product Name | Thermocouple Connector, J Type, Plug; Gender Omega | |
| Gender | Male / Plug |