OMEGA ENGINEERING, INC.
SM-CTHD-P -- ECONOMICAL CRIMP TOOL OMEGA
OMEGA Engineering, Inc.
Economical Crimp Tool Omega
SM-CTHD-P
Description
ECONOMICAL CRIMP TOOL
Description
ECONOMICAL CRIMP TOOL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH4901 |
|
Product Name
|
Economical Crimp Tool Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level
32.07 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65.7 SCFM (112 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.4 SCFM (55.07 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details