OMEGA Engineering, Inc. Motion Control Omega SLKT-100

Description
Motion Control: Grippers
Description
Motion Control: Grippers

Suppliers

Company
Product
Description
Supplier Links
Motion Control Omega - 58AH4877 - Newark, An Avnet Company
Chicago, IL, United States
Motion Control Omega
58AH4877
Motion Control Omega 58AH4877
Motion Control: Grippers

Motion Control: Grippers

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH4877
Product Name Motion Control Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BHJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 5 volts
View Details