OMEGA Engineering, Inc. Terminal, Spade Tongue, 24-16Awg; Product Range Omega SLIR-20

Description
TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade Tongue, 24-16Awg; Product Range Omega - 30AC8432 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, 24-16Awg; Product Range Omega
30AC8432
Terminal, Spade Tongue, 24-16Awg; Product Range Omega 30AC8432
TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Spade Tongue, 24-16Awg Rohs Compliant Omega - 69AJ0996 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, 24-16Awg Rohs Compliant Omega
69AJ0996
Terminal, Spade Tongue, 24-16Awg Rohs Compliant Omega 69AJ0996
TERMINAL, SPADE TONGUE, 24-16AWG ROHS COMPLIANT: YES

TERMINAL, SPADE TONGUE, 24-16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 30AC8432 69AJ0996
Product Name Terminal, Spade Tongue, 24-16Awg; Product Range Omega Terminal, Spade Tongue, 24-16Awg Rohs Compliant Omega
Terminal Type Spade Crimp Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details