OMEGA Engineering, Inc. Terminal, Spade Tongue, 24-16Awg; Product Range Omega SLCH-20

Description
TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade Tongue, 24-16Awg; Product Range Omega - 30AC8429 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, 24-16Awg; Product Range Omega
30AC8429
Terminal, Spade Tongue, 24-16Awg; Product Range Omega 30AC8429
TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Spade Tongue, 24-16Awg Rohs Compliant Omega - 69AJ0993 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, 24-16Awg Rohs Compliant Omega
69AJ0993
Terminal, Spade Tongue, 24-16Awg Rohs Compliant Omega 69AJ0993
TERMINAL, SPADE TONGUE, 24-16AWG ROHS COMPLIANT: YES

TERMINAL, SPADE TONGUE, 24-16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 30AC8429 69AJ0993
Product Name Terminal, Spade Tongue, 24-16Awg; Product Range Omega Terminal, Spade Tongue, 24-16Awg Rohs Compliant Omega
Terminal Type Spade Crimp Spade Crimp
Unlock Full Specs
to access all available technical data