OMEGA Engineering, Inc. Terminal, Spade Tongue, 24-16Awg; Product Range Omega SLAL-20

Description
TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade Tongue, 24-16Awg; Product Range Omega - 30AC8428 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, 24-16Awg; Product Range Omega
30AC8428
Terminal, Spade Tongue, 24-16Awg; Product Range Omega 30AC8428
TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, 24-16AWG; Product Range:SL Series; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 30AC8428
Product Name Terminal, Spade Tongue, 24-16Awg; Product Range Omega
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data