OMEGA Engineering, Inc. Industrial, DIN Rail Power Supplies SL-PS-S6005

Description
POWER SUPPLY, SPACE SAVING, DIN
Request a Quote Datasheet
Description
POWER SUPPLY, SPACE SAVING, DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 5880-SL-PS-S6005-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
5880-SL-PS-S6005-ND
Industrial, DIN Rail Power Supplies 5880-SL-PS-S6005-ND
POWER SUPPLY, SPACE SAVING, DIN

POWER SUPPLY, SPACE SAVING, DIN

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Omega - 58AH4841 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Omega
58AH4841
Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Omega 58AH4841
POWER SUPPLY, AC-DC, 5V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 5880-SL-PS-S6005-ND 58AH4841
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 5V, 10A; Power Supply Approvals Omega
Type DC Power Supply; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details