OMEGA Engineering, Inc. Industrial, DIN Rail Power Supplies SL-PS-S4012

Description
POWER SUPPLY, SPACE SAVING, DIN
Request a Quote Datasheet
Description
POWER SUPPLY, SPACE SAVING, DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 5880-SL-PS-S4012-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
5880-SL-PS-S4012-ND
Industrial, DIN Rail Power Supplies 5880-SL-PS-S4012-ND
POWER SUPPLY, SPACE SAVING, DIN

POWER SUPPLY, SPACE SAVING, DIN

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 3.33A; Power Supply Approvals Omega - 58AH4838 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 3.33A; Power Supply Approvals Omega
58AH4838
Power Supply, Ac-Dc, 12V, 3.33A; Power Supply Approvals Omega 58AH4838
POWER SUPPLY, AC-DC, 12V, 3.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 3.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 5880-SL-PS-S4012-ND 58AH4838
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 3.33A; Power Supply Approvals Omega
Type DC Power Supply; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps 3.33 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data