OMEGA Engineering, Inc. Industrial, DIN Rail Power Supplies SL-PS-S2012

Description
POWER SUPPLY, SPACE SAVING, DIN
Request a Quote Datasheet
Description
POWER SUPPLY, SPACE SAVING, DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 5880-SL-PS-S2012-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
5880-SL-PS-S2012-ND
Industrial, DIN Rail Power Supplies 5880-SL-PS-S2012-ND
POWER SUPPLY, SPACE SAVING, DIN

POWER SUPPLY, SPACE SAVING, DIN

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 1.67A; Power Supply Approvals Omega - 58AH4836 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.67A; Power Supply Approvals Omega
58AH4836
Power Supply, Ac-Dc, 12V, 1.67A; Power Supply Approvals Omega 58AH4836
POWER SUPPLY, AC-DC, 12V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 5880-SL-PS-S2012-ND 58AH4836
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 1.67A; Power Supply Approvals Omega
Type DC Power Supply; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.67 amps 1.67 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details